NPN low VCEsat transistor in a SOT89 (4.5 mm x 2.5 mm x 1.5 mm) surface-mounted plastic package, rated for a collector current of 5 A and a collector-emitter voltage of 20 V, with a collector-emitter saturation resistance of 32 to 44 mΩ at 5 A collector current and 500 mA base current. Qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5520X-Q
Features and benefits
Applications
TRANS NPN 20V 5A SOT-89
TRANS NPN 20V 5A SOT-89
TRANS NPN 20V 5A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4520X-QF | 1727-PBSS4520X-QFTR-ND |
| Product Name | 20 V, 5 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |