Nexperia B.V. 80 V, 4 A NPN low VCEsat transistor PBSS4480X-QZ

Description
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at high current operation High collector current capability: IC maximum 4 A High efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Medium power peripheral drivers; e.g. fan, motor Strobe flash units for DSC and mobile phones Inverter applications; e.g. TFT displays Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers
Request a Quote
Description
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at high current operation High collector current capability: IC maximum 4 A High efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Medium power peripheral drivers; e.g. fan, motor Strobe flash units for DSC and mobile phones Inverter applications; e.g. TFT displays Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT89 (SC-62) surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for a collector-emitter voltage of 80 V and continuous collector current up to 4 A, with a peak collector current of 10 A under single-pulse conditions. The device has a collector-emitter saturation resistance of 40 to 54 mΩ at 5 A collector current and 500 mA base current. It is qualified to AEC-Q101 and suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT89 (SC-62) surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for a collector-emitter voltage of 80 V and continuous collector current up to 4 A, with a peak collector current of 10 A under single-pulse conditions. The device has a collector-emitter saturation resistance of 40 to 54 mΩ at 5 A collector current and 500 mA base current. It is qualified to AEC-Q101 and suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 4 A NPN low VCEsat transistor - PBSS4480X-QZ - Nexperia B.V.
Nijmegen, Netherlands
80 V, 4 A NPN low VCEsat transistor
PBSS4480X-QZ
80 V, 4 A NPN low VCEsat transistor PBSS4480X-QZ
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at high current operation High collector current capability: IC maximum 4 A High efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Medium power peripheral drivers; e.g. fan, motor Strobe flash units for DSC and mobile phones Inverter applications; e.g. TFT displays Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers

NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package.

PNP complement: PBSS5480X

Features and benefits

  • High hFE and low VCEsat at high current operation
  • High collector current capability: IC maximum 4 A
  • High efficiency leading to less heat generation
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Medium power peripheral drivers; e.g. fan, motor
  • Strobe flash units for DSC and mobile phones
  • Inverter applications; e.g. TFT displays
  • Power switch for LAN and ADSL systems
  • Medium power DC-to-DC conversion
  • Battery chargers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS4480X-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4480X-QZTR-ND
Single Bipolar Transistors 1727-PBSS4480X-QZTR-ND
TRANS NPN 80V 4A SOT-89

TRANS NPN 80V 4A SOT-89

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PBSS4480X-QZ 1727-PBSS4480X-QZTR-ND
Product Name 80 V, 4 A NPN low VCEsat transistor Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
60 V, 310 mA N-channel Trench MOSFET - 2N7002PW,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
3 suppliers