NPN low VCEsat transistor in a leadless DFN2020D-3 (SOT1061D) SMD package, measuring 2 mm × 2 mm × 0.65 mm, with an exposed heat sink for enhanced thermal performance. Rated for a maximum collector-emitter voltage of 30 V, collector current of 3 A, and peak pulse collector current of 5 A. Collector-emitter saturation resistance is 75 to 100 mΩ at I_C = 3 A and I_B = 300 mA. Operates with a junction temperature up to 175 °C and is qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads.
PNP complement: PBSS5330PAS
Features and benefits
Applications
TRANS NPN 30V 3A DFN2020D-3
TRANS NPN 30V 3A DFN2020D-3
TRANS NPN 30V 3A DFN2020D-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4330PAS-QX | 1727-PBSS4330PAS-QXCT-ND |
| Product Name | 30 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |