NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads, measuring 1.1 mm × 1 mm × 0.37 mm. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 2 A, and a peak collector current of 3 A. The collector-emitter saturation resistance is 130 to 180 mΩ at I_C = 1 A and I_B = 0.1 A. Total power dissipation is up to 1000 mW under optimal thermal conditions. The device is qualified according to AEC-Q101 and intended for automotive applications.
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
PNP complement: PBSS5260QA-Q
Features and benefits
Applications
PBSS4260QA-Q/SOT1215
PBSS4260QA-Q/SOT1215
PBSS4260QA-Q/SOT1215
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4260QA-QZ | 1727-PBSS4260QA-QZTR-ND |
| Product Name | 60 V, 2 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad |