NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) surface-mounted plastic package, with a 2 mm x 2 mm x 0.65 mm body. Each transistor supports a collector current of 1 A and a peak collector current of 2 A, with a collector-emitter saturation voltage of 190 mΩ at 1 A collector current and 0.1 A base current. The device is qualified to AEC-Q101 and suitable for automotive applications. Applications include load switches, battery-powered devices, power management, charging circuits, and power switches for motors or fans.
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PBSS4130PANP-Q
PNP/PNP complement: PBSS5130PAP-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PBSS4130PAN-QX |
| Product Name | 30 V, 1 A NPN/NPN low VCEsat transistor |
| Package Type | SOT1118 SOT1118 |