Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, MO-340BA
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.42W ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A DFN1110D-3
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC847CQBZ | 1727-BC847CQBZTR-ND | 54AH2909 | BC847CQBZ |
| Product Name | Single Bipolar Transistors | Trans, Npn, 45V, 0.1A, 150Deg C, 0.42W Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT8015 | 3-XDFN Exposed Pad | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Grade / Operating Range | Automotive |