Nexperia B.V. Transistor,npn,60V,6.2A,sot89; Transistor Polarity Nexperia PBSS4041NX

Description
TRANSISTOR,NPN,60V,6 .2A,SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6.2A; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes
Description
TRANSISTOR,NPN,60V,6 .2A,SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6.2A; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,npn,60V,6.2A,sot89; Transistor Polarity Nexperia - 84R0222 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn,60V,6.2A,sot89; Transistor Polarity Nexperia
84R0222
Transistor,npn,60V,6.2A,sot89; Transistor Polarity Nexperia 84R0222
TRANSISTOR,NPN,60V,6 .2A,SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6.2A; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes

TRANSISTOR,NPN,60V,6.2A,SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6.2A; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0222
Product Name Transistor,npn,60V,6.2A,sot89; Transistor Polarity Nexperia
Transistor Type Transistor,npn,60V,6.2A,sot89; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details