Nexperia B.V. Transistor,npn,30V,4.9A,sot223; Transistor Polarity Nexperia PBSS4032NZ

Description
TRANSISTOR,NPN,30V,4 .9A,SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:4.9A; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:145MHzRoHS Compliant: Yes
Description
TRANSISTOR,NPN,30V,4 .9A,SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:4.9A; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:145MHzRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,npn,30V,4.9A,sot223; Transistor Polarity Nexperia - 84R0213 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn,30V,4.9A,sot223; Transistor Polarity Nexperia
84R0213
Transistor,npn,30V,4.9A,sot223; Transistor Polarity Nexperia 84R0213
TRANSISTOR,NPN,30V,4 .9A,SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:4.9A; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:145MHzRoHS Compliant: Yes

TRANSISTOR,NPN,30V,4.9A,SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:4.9A; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:145MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0213
Product Name Transistor,npn,30V,4.9A,sot223; Transistor Polarity Nexperia
Transistor Type Transistor,npn,30V,4.9A,sot223; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details