Nexperia B.V. Transistor,pnp,20V,3.5A,sot23; Transistor Polarity Nexperia PBSS4021PT

Description
TRANSISTOR,PNP,20V,3 .5A,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:3.5A; Power Dissipation:390mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:155MHz RoHS Compliant: Yes
Description
TRANSISTOR,PNP,20V,3 .5A,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:3.5A; Power Dissipation:390mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:155MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,pnp,20V,3.5A,sot23; Transistor Polarity Nexperia - 84R0204 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp,20V,3.5A,sot23; Transistor Polarity Nexperia
84R0204
Transistor,pnp,20V,3.5A,sot23; Transistor Polarity Nexperia 84R0204
TRANSISTOR,PNP,20V,3 .5A,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:3.5A; Power Dissipation:390mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:155MHz RoHS Compliant: Yes

TRANSISTOR,PNP,20V,3.5A,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:3.5A; Power Dissipation:390mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:155MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0204
Product Name Transistor,pnp,20V,3.5A,sot23; Transistor Polarity Nexperia
Transistor Type Transistor,pnp,20V,3.5A,sot23; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 2N7002CK - ODG (Origin Data Global)
Specs
Transistor Type MOSFET
View Details
2 suppliers
PG-DSO-8-51 IGBT RoHS - 376-1EDI60I12AF - Utmel Electronic Limited
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details