PNP low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package, measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of -80 V and a continuous collector current of -4.5 A. It supports a peak collector current of -9 A for pulses up to 1 ms and has a collector-emitter saturation resistance of 100 to 140 mΩ at I_C = -2 A and I_B = -40 mA. The device is qualified to AEC-Q101 and suitable for automotive applications.
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS305NZ-Q
Features and benefits
Applications
TRANS PNP 80V 4.5A SOT-223
TRANS PNP 80V 4.5A SOT-223
TRANS PNP 80V 4.5A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS305PZ-QF | 1727-PBSS305PZ-QFTR-ND |
| Product Name | 80 V, 4.5 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |