PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for 60 V collector-emitter voltage and 4.2 A continuous collector current, with a peak collector current of 8.4 A and a maximum total power dissipation of 2.1 W on a ceramic PCB. Collector-emitter saturation voltage is specified down to 220 mV at -4.2 A collector current and -210 mA base current. Thermal resistance from junction to ambient is 60 K/W on a ceramic PCB. Qualified according to AEC-Q101 for automotive applications.
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS304NX
Features and benefits
Applications
TRANS PNP 60V 4.2A SOT-89
TRANS PNP 60V 4.2A SOT-89
TRANS PNP 60V 4.2A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS304PX-QX | 1727-PBSS304PX-QXTR-ND |
| Product Name | 60 V, 4.2 A PNP low V<sub>CEsat</sub> transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |