NPN low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a 2.3 mm pin pitch. Rated for 60 V collector-emitter voltage and 5.2 A continuous collector current, with a peak pulse collector current of 10.4 A. Achieves a minimum DC current gain of 150 at 4 A collector current and offers low collector-emitter saturation voltage down to 200 mV at 5.2 A. Qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS304PZ-Q
Features and benefits
Applications
TRANS NPN 60V 5.2A SOT-223
TRANS NPN 60V 5.2A SOT-223
TRANS NPN 60V 5.2A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS304NZ-QF | 1727-PBSS304NZ-QFTR-ND |
| Product Name | 60 V, 5.2 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |