NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for 30 V collector-emitter voltage and 5.1 A continuous collector current, with a peak pulse current of 10.2 A and a collector-emitter saturation resistance of 31 to 44 mΩ at 4 A collector current. Qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS303PX-Q.
Features and benefits
Applications
TRANS NPN 30V 5.1A SOT-89
TRANS NPN 30V 5.1A SOT-89
TRANS NPN 30V 5.1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS303NX-QX | 1727-PBSS303NX-QXTR-ND |
| Product Name | 30 V, 5.1 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |