PNP low V\_CEsat transistor in a SOT223 (SC-73) surface-mounted package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of -20 V and a continuous collector current of -5.5 A. It has a peak collector current capability of -11 A and a collector-emitter saturation resistance of 35 to 50 m\Omega at -4 A collector current and -200 mA base current. Junction temperature ranges from -65 \degree C to 150 \degree C. The device is qualified to AEC-Q101 for automotive applications.
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS302NZ-Q
Features and benefits
Applications
TRANS PNP 20V 5.5A SOT-223
TRANS PNP 20V 5.5A SOT-223
TRANS PNP 20V 5.5A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS302PZ-QF | 1727-PBSS302PZ-QFTR-ND |
| Product Name | 20 V, 5.5 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |