PNP low VCEsat transistor in a SOT457 (SC-74) small SMD plastic package with a continuous collector current of 4 A and a peak collector current of 15 A. Collector-emitter saturation resistance is 55 to 75 mΩ under pulsed conditions at 25 °C. Qualified according to AEC-Q101 for automotive applications. Maximum collector-emitter voltage is 40 V. Power dissipation varies with PCB mounting: up to 1.1 W on ceramic PCB, up to 2.5 W under pulsed conditions on FR4 with 6 cm² collector pad. Maximum junction temperature is 150 °C.
PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS302ND-Q
Features and benefits
Applications
TRANS PNP 40V 4A 6-TSOP
TRANS PNP 40V 4A 6-TSOP
TRANS PNP 40V 4A 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS302PD-QX | 1727-PBSS302PD-QXTR-ND |
| Product Name | 40 V, 4 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |