60 V, 1.5 A PNP loadswitch combining a PNP low V<sub>CEsat</sub> transistor and an NPN resistor-equipped transistor in a TSOP6 (SOT457) surface-mounted package. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -1.5 A, and a peak collector current of -3 A for single pulses up to 1 ms. The PNP transistor exhibits a collector-emitter saturation resistance of 110 to 175 mΩ at -1.5 A collector current and -100 mA base current. The NPN transistor provides an output current of up to 100 mA with a bias resistor ratio of 0.8 to 1.2. The device is qualified to AEC-Q101 and suitable for automotive applications, with a junction temperature rating up to 150 °C and ambient temperature range from -55 °C to 150 °C.
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PBLS6023D-Q/SOT457/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBLS6023D-QX | 1727-PBLS6023D-QXTR-ND |
| Product Name | 60 V, 1.5 A PNP BISS loadswitch | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |