60 V PNP loadswitch integrating a PNP low V₌Esat transistor and NPN resistor-equipped transistor in a SOT457 (TSOP6) surface-mounted package. Features a collector-emitter voltage rating of -60 V for the PNP transistor and 50 V for the NPN transistor, with a maximum collector current of 1 A for the PNP and 100 mA for the NPN. The PNP transistor has a saturated collector-emitter resistance of 255 to 340 mΩ under specified pulsed conditions. The NPN transistor includes a bias resistor with a value of 33 to 61 kΩ. The device is qualified to AEC-Q101 and suitable for automotive applications. Total power dissipation is rated up to 600 mW when mounted on a ceramic PCB. Operating junction temperature ranges from -65 °C to 150 °C.
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBLS6005D-QX | 1727-PBLS6005D-QXCT-ND |
| Product Name | 60 V PNP loadswitch | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |