Nexperia B.V. 60 V, 1 A PNP loadswitch double transistor PBLS6003D-QX

Description
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Description
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 1 A PNP loadswitch double transistor containing a PNP low V₁₅₊₁ transistor and an NPN resistor-equipped transistor in a SOT457 (SC-74) surface-mounted package. The PNP transistor has a collector-emitter voltage rating of -60 V and a collector current of -1 A, with a saturation resistance of 255 to 340 mΩ at -1 A collector current and -100 mA base current. The NPN transistor has a collector-emitter voltage rating of 50 V and an output current of 100 mA, with a bias resistor ratio of 0.8 to 1.2. The device is qualified to AEC-Q101 and suitable for automotive applications. It is used in supply line switches, battery charger switches, and high-side switching for LEDs and backlights.

Datasheet Summary
Powered by GS/AI

60 V, 1 A PNP loadswitch double transistor containing a PNP low V₁₅₊₁ transistor and an NPN resistor-equipped transistor in a SOT457 (SC-74) surface-mounted package. The PNP transistor has a collector-emitter voltage rating of -60 V and a collector current of -1 A, with a saturation resistance of 255 to 340 mΩ at -1 A collector current and -100 mA base current. The NPN transistor has a collector-emitter voltage rating of 50 V and an output current of 100 mA, with a bias resistor ratio of 0.8 to 1.2. The device is qualified to AEC-Q101 and suitable for automotive applications. It is used in supply line switches, battery charger switches, and high-side switching for LEDs and backlights.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP loadswitch double transistor - PBLS6003D-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP loadswitch double transistor
PBLS6003D-QX
60 V, 1 A PNP loadswitch double transistor PBLS6003D-QX
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment

PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Low VCEsat transistor and resistor-equipped transistor in one package
  • Low threshold voltage (< 1 V) compared to MOSFET
  • Low drive power required
  • Space-saving solution
  • Reduction of component count
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Supply line switches
  • Battery charger switches
  • High-side switches for LEDs, drivers and backlights
  • Portable equipment
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PBLS6003D-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PBLS6003D-QXTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PBLS6003D-QXTR-ND
TRANS PREBIAS 1NPN 1PNP 6-TSOP

TRANS PREBIAS 1NPN 1PNP 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PBLS6003D-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PBLS6003D-QXCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PBLS6003D-QXCT-ND
TRANS PREBIAS 1NPN 1PNP 6-TSOP

TRANS PREBIAS 1NPN 1PNP 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PBLS6003D-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PBLS6003D-QXDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PBLS6003D-QXDKR-ND
TRANS PREBIAS 1NPN 1PNP 6-TSOP

TRANS PREBIAS 1NPN 1PNP 6-TSOP

Buy Now Datasheet
Transistor, Npn, 50V, 0.1A, Sotc-457 Rohs Compliant Nexperia - 25AK1112 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.1A, Sotc-457 Rohs Compliant Nexperia
25AK1112
Transistor, Npn, 50V, 0.1A, Sotc-457 Rohs Compliant Nexperia 25AK1112
TRANSISTOR, NPN, 50V, 0.1A, SOTC-457 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 50V, 0.1A, SOTC-457 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors Transistors
Product Number PBLS6003D-QX 1727-PBLS6003D-QXTR-ND 25AK1112
Product Name 60 V, 1 A PNP loadswitch double transistor Bipolar Transistor Arrays, Pre-Biased Transistor, Npn, 50V, 0.1A, Sotc-457 Rohs Compliant Nexperia
Package Type SOT457 SOT457 SC-74, SOT-457 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Single Bipolar Transistors - 1727-2PB710ARL-QVLDKR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details