The PBLS1504Y-Q is a PNP/NPN loadswitch double transistor in a TSSOP6 (SOT363) package measuring 2.1 mm x 1.25 mm x 0.95 mm, integrating a PNP transistor with 15 V collector-emitter voltage and 500 mA collector current, and an NPN resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current. It features a low threshold voltage (<1 V), low drive power, and a collector-emitter saturation resistance of 300 to 500 mΩ for the PNP device under specified conditions. The device is qualified to AEC-Q101 and suitable for automotive applications.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PBLS1504Y-QXTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |