PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) surface-mounted package measuring 6.5 mm × 3.5 mm × 1.65 mm, rated for a collector-emitter voltage of -140 V, a continuous collector current of -4 A, and a peak collector current of -10 A. Collector-emitter saturation resistance is 100 to 150 mΩ under specified test conditions. Qualified according to AEC-Q101 for automotive applications.
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 140V 4A SOT-223
TRANS PNP 140V 4A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBHV9414Z-QX | 1727-PBHV9414Z-QXTR-ND |
| Product Name | 140 V, 4 A PNP high-voltage low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |