Nexperia B.V. Transistor,pnp,1A,150V,sot23; Transistor Polarity Nexperia PBHV9115T

Description
TRANSISTOR,PNP,1A,15 0V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:1A; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:115MHz RoHS Compliant: Yes
Description
TRANSISTOR,PNP,1A,15 0V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:1A; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:115MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,pnp,1A,150V,sot23; Transistor Polarity Nexperia - 84R0184 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp,1A,150V,sot23; Transistor Polarity Nexperia
84R0184
Transistor,pnp,1A,150V,sot23; Transistor Polarity Nexperia 84R0184
TRANSISTOR,PNP,1A,15 0V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:1A; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:115MHz RoHS Compliant: Yes

TRANSISTOR,PNP,1A,150V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:1A; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:115MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0184
Product Name Transistor,pnp,1A,150V,sot23; Transistor Polarity Nexperia
Transistor Type Transistor,pnp,1A,150V,sot23; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 349377 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
4 suppliers
Transistor - 436833 - Radwell International
Fuji Electric Corp. of America
View Details