Nexperia B.V. Transistor,pnp,0.25A,500V,sot23; Transistor Polarity Nexperia PBHV9040T

Description
TRANSISTOR,PNP,0.25A ,500V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:250mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR,PNP,0.25A ,500V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:250mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,pnp,0.25A,500V,sot23; Transistor Polarity Nexperia - 84R0181 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp,0.25A,500V,sot23; Transistor Polarity Nexperia
84R0181
Transistor,pnp,0.25A,500V,sot23; Transistor Polarity Nexperia 84R0181
TRANSISTOR,PNP,0.25A ,500V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:250mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,PNP,0.25A,500V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:250mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0181
Product Name Transistor,pnp,0.25A,500V,sot23; Transistor Polarity Nexperia
Transistor Type Transistor,pnp,0.25A,500V,sot23; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R007M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
IGBT - 136662081 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details