General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
DIODE ZENER 7.5V 500MW ALF2
Nexperia NZX7V5C - Zener Diode, 7.5V, 2.67%, 0.5W, Unidirectional
Zener Diode 7.5V 500mW ±2% Through Hole ALF2
Zener Diode 7.5V 500mW ±2% Through Hole ALF2
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | DigiKey | |
---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes |
Product Number | NZX7V5C,133 | NZX7V5C,133 | NZX7V5C,133 | 1727-4755-1-ND |
Product Name | Single Zener diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
Package | SOD27 | ALF2 | SOD27 | |
RoHS Compliant | RoHS | RoHS | ||
VZ | 7.3 to 7.7 volts | 7.5 volts | ||
PD | 500 milliwatts |