General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Nexperia NZX3V9A - Zener Diode, 3.8V, 2.63%, 0.5W, Unidirectional
Zener Diode 3.8V 500mW ±3% Through Hole ALF2
Zener Diode 3.8V 500mW ±3% Through Hole ALF2
DIODE ZENER 3.8V 500MW ALF2
Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
Product Number | NZX3V9A,133 | NZX3V9A,133 | 1727-4746-3-ND | NZX3V9A,133 |
Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
Package | SOD27 | SOD27 | ALF2 | |
RoHS Compliant | RoHS | RoHS | ||
VZ | 3.7 to 3.9 volts | 3.8 volts | ||
PD | 500 milliwatts |