General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Zener Diode 14.72V 500mW ±2% Through Hole ALF2
Zener Diode 14.72V 500mW ±2% Through Hole ALF2
DIODE ZENER 14.72V 500MW ALF2
Nexperia NZX15X - Zener Diode, 14.72V, 2.51%, 0.5W, Unidirectional
Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|
Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
Product Number | NZX15X,133 | 1727-4726-1-ND | NZX15X,133 | NZX15X,133 |
Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
Package | SOD27 | ALF2 | SOD27 | |
RoHS Compliant | RoHS | RoHS | ||
VZ | 14.35 to 15.09 volts | 14.72 volts | ||
PD | 500 milliwatts |