NX7002AK is a single N-channel Trench MOSFET designed for switching applications such as relay driving, high-speed line driving, and low-side load switching. It is packaged in a SOT23 (TO-236AB) surface-mounted plastic case measuring 3.0 mm in length, 1.4 mm in width, and 1.1 mm in height. The device has a drain-source voltage rating of 60 V, a continuous drain current of 190 mA at 25 °C ambient temperature on a standard PCB, and a gate-source voltage range of −20 V to +20 V. The drain-source on-state resistance is 3 - 4.5 Ω at 10 V gate drive and 25 °C. Thermal resistance from junction to ambient is 330-380 K/W with a 1 cm² drain pad, and 410-470 K/W on a standard footprint. The part meets IEC 60134 for limiting values and is ESD protected.
Small Signal Field-Effect Transistor Product overview: NX7002AK from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX7002AK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NX7002AK |
| Product Name | MOSFET Transistor |