Nexperia B.V. Quad Analog Switch and Multiplexer IC 74LV4066DB,118

Description
74LV4066 - Quad bilateral switches SSOP1 14-Pin Product overview: 74LV4066DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4066DB,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
74LV4066 - Quad bilateral switches SSOP1 14-Pin Product overview: 74LV4066DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4066DB,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-74LV4066DB,118
Quad Analog Switch and Multiplexer IC 747-74LV4066DB,118
74LV4066 - Quad bilateral switches SSOP1 14-Pin Product overview: 74LV4066DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4066DB,118 can be used for catalog matching and distributor lookup.

74LV4066 - Quad bilateral switches SSOP1 14-Pin Product overview: 74LV4066DB,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4066DB,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118 - 765613-74LV4066DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118
765613-74LV4066DB,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118 765613-74LV4066DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765613-74LV4066DB,11 8 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Operating Supply Voltage: 1 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 3.5pF Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SSOP On-State Resistance (Maximum): 35 Ohm Switch Time (Ton, Toff) (Maximum): 16ns, 28ns Current - Leakage (IS(off)) (Maximum): 2μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765613-74LV4066DB,118
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Operating Supply Voltage: 1 V ~ 6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel Capacitance (CS(off), CD(off)): 3.5pF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SSOP
On-State Resistance (Maximum): 35 Ohm
Switch Time (Ton, Toff) (Maximum): 16ns, 28ns
Current - Leakage (IS(off)) (Maximum): 2μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74LV4066DB,118-ND
Analog Switches, Multiplexers, Demultiplexers 74LV4066DB,118-ND
4 Circuit IC Switch 1:1 35Ohm 14-SSOP

4 Circuit IC Switch 1:1 35Ohm 14-SSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LV4066DB,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74LV4066DB,118
IC SWITCH QUAD 1X2 14SSOP

IC SWITCH QUAD 1X2 14SSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LV4066DB,118
Analog Switches, Multiplexers, Demultiplexers 74LV4066DB,118
4 Circuit IC Switch 1:1 35Ohm 14-SSOP

4 Circuit IC Switch 1:1 35Ohm 14-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-74LV4066DB,118 765613-74LV4066DB,118 74LV4066DB,118-ND 74LV4066DB,118 74LV4066DB,118
Product Name Quad Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1 to ? volts 1 to 6 volts 1 to 6 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Pins 14
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257PW-Q100J - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers
2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16211DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GM,115 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details