The 74LVC1G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times.
Features and benefits
1 Circuit IC Switch 2:1 10Ohm 8-TSSOP
1 Circuit IC Switch 2:1 10Ohm 8-TSSOP
1 Circuit IC Switch 2:1 10Ohm 8-TSSOP
74LVC1G53 - 2-channel analog multiplexer/demultip
1 Circuit IC Switch 2:1 10Ohm 8-TSSOP
TSSOP-8-3.0mm Analog Switches / Multiplexers ROHS
Analogue Multiplexer / Demultiplexer, 2:1, 1, 195 ohm, 1.65V to 5.5V, TSSOP, 8 RoHS Compliant: Yes
IC MUX/DEMUX 2X1 8TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74LVC1G53DP,125 | 1727-6078-1-ND | 747-74LVC1G53DP,125 | 74LVC1G53DP,125 | 74LVC1G53DP,125 | 85X3001 | 74LVC1G53DP,125 |
| Product Name | 2-channel analog multiplexer/demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Dual TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analogue Multiplexer / Demultiplexer, 2 Nexperia | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | On-Chip ESD Protection | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 6.5 volts | 1.65 to 5.5 volts | 1.65 to ? volts | ||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT505-2 SOT505-2 | MSOP; TSSOP; "8-TSSOP, 8-MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; SOP; TSSOP |