Nexperia B.V. Wide supply voltage range quasi-resonant flyback controller, 130 KHz, 11.5 V gate driver with Over Power Protection (OPP) NEX80601DAZ

Description
The NEX806 device series (NEX806xx) are high frequency quasi-resonant PWM controllers implemented with peak current mode control. As the load changes, the NEX806 device automatically switches mode between Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition. The wide 10 V to 83 V VCC range makes NEX806xx devices suitable for wide output voltage range applications, such as USB PD/PPS which require an output range between 3.3 V to 21 V . The NEX806xx offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc. Furthermore, spread spectrum and smart driving functions can minimize noise and improve EMI performance. The NEX806xx device series comes in a cost-effective TSOT23-6 package. Figure 1.Typical application Features and benefits Wide VCC range (10 V-83 V) supports PD/PPS Direct GaN driver Valley switching operation in QR/DCM/PFM Burst Mode with ultra-low operation current in light load and no load 130 kHz or 170 kHz maximum frequency options Internal Soft Start (SST) Output Over Voltage Protection (OVP) Spread spectrum for better EMI Internal Over Temperature Protection (OTP) External OTP by NTC resistor VCC Over/Under Voltage Protection (VCC OV/UV) Line voltage brown-in /brown-out (BNI/BNO) Output Short Circuit Protection (SCP) CS Open/Short Protection Secondary Rectifier Short Protection (SRSP) Overload Protection (OLP) Overpower Protection (OPP) to meet LPS TSOT23-6 package Applications USB PD/QC chargers AC/DC adapters for portable devices Auxiliary power for industrial and home equipment
Request a Quote Datasheet
Description
The NEX806 device series (NEX806xx) are high frequency quasi-resonant PWM controllers implemented with peak current mode control. As the load changes, the NEX806 device automatically switches mode between Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition. The wide 10 V to 83 V VCC range makes NEX806xx devices suitable for wide output voltage range applications, such as USB PD/PPS which require an output range between 3.3 V to 21 V . The NEX806xx offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc. Furthermore, spread spectrum and smart driving functions can minimize noise and improve EMI performance. The NEX806xx device series comes in a cost-effective TSOT23-6 package. Figure 1.Typical application Features and benefits Wide VCC range (10 V-83 V) supports PD/PPS Direct GaN driver Valley switching operation in QR/DCM/PFM Burst Mode with ultra-low operation current in light load and no load 130 kHz or 170 kHz maximum frequency options Internal Soft Start (SST) Output Over Voltage Protection (OVP) Spread spectrum for better EMI Internal Over Temperature Protection (OTP) External OTP by NTC resistor VCC Over/Under Voltage Protection (VCC OV/UV) Line voltage brown-in /brown-out (BNI/BNO) Output Short Circuit Protection (SCP) CS Open/Short Protection Secondary Rectifier Short Protection (SRSP) Overload Protection (OLP) Overpower Protection (OPP) to meet LPS TSOT23-6 package Applications USB PD/QC chargers AC/DC adapters for portable devices Auxiliary power for industrial and home equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide supply voltage range quasi-resonant flyback controller, 130 KHz, 11.5 V gate driver with Over Power Protection (OPP) - NEX80601DAZ - Nexperia B.V.
Nijmegen, Netherlands
Wide supply voltage range quasi-resonant flyback controller, 130 KHz, 11.5 V gate driver with Over Power Protection (OPP)
NEX80601DAZ
Wide supply voltage range quasi-resonant flyback controller, 130 KHz, 11.5 V gate driver with Over Power Protection (OPP) NEX80601DAZ
The NEX806 device series (NEX806xx) are high frequency quasi-resonant PWM controllers implemented with peak current mode control. As the load changes, the NEX806 device automatically switches mode between Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition. The wide 10 V to 83 V VCC range makes NEX806xx devices suitable for wide output voltage range applications, such as USB PD/PPS which require an output range between 3.3 V to 21 V . The NEX806xx offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc. Furthermore, spread spectrum and smart driving functions can minimize noise and improve EMI performance. The NEX806xx device series comes in a cost-effective TSOT23-6 package. Figure 1.Typical application Features and benefits Wide VCC range (10 V-83 V) supports PD/PPS Direct GaN driver Valley switching operation in QR/DCM/PFM Burst Mode with ultra-low operation current in light load and no load 130 kHz or 170 kHz maximum frequency options Internal Soft Start (SST) Output Over Voltage Protection (OVP) Spread spectrum for better EMI Internal Over Temperature Protection (OTP) External OTP by NTC resistor VCC Over/Under Voltage Protection (VCC OV/UV) Line voltage brown-in /brown-out (BNI/BNO) Output Short Circuit Protection (SCP) CS Open/Short Protection Secondary Rectifier Short Protection (SRSP) Overload Protection (OLP) Overpower Protection (OPP) to meet LPS TSOT23-6 package Applications USB PD/QC chargers AC/DC adapters for portable devices Auxiliary power for industrial and home equipment

The NEX806 device series (NEX806xx) are high frequency quasi-resonant PWM controllers implemented with peak current mode control. As the load changes, the NEX806 device automatically switches mode between Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition.

The wide 10 V to 83 V VCC range makes NEX806xx devices suitable for wide output voltage range applications, such as USB PD/PPS which require an output range between 3.3 V to 21 V .

The NEX806xx offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc.

Furthermore, spread spectrum and smart driving functions can minimize noise and improve EMI performance.

The NEX806xx device series comes in a cost-effective TSOT23-6 package.

Figure 1.Typical application

Features and benefits

  • Wide VCC range (10 V-83 V) supports PD/PPS
  • Direct GaN driver
  • Valley switching operation in QR/DCM/PFM
  • Burst Mode with ultra-low operation current in light load and no load
  • 130 kHz or 170 kHz maximum frequency options
  • Internal Soft Start (SST)
  • Output Over Voltage Protection (OVP)
  • Spread spectrum for better EMI
  • Internal Over Temperature Protection (OTP)
  • External OTP by NTC resistor
  • VCC Over/Under Voltage Protection (VCC OV/UV)
  • Line voltage brown-in /brown-out (BNI/BNO)
  • Output Short Circuit Protection (SCP)
  • CS Open/Short Protection
  • Secondary Rectifier Short Protection (SRSP)
  • Overload Protection (OLP)
  • Overpower Protection (OPP) to meet LPS
  • TSOT23-6 package

Applications

  • USB PD/QC chargers
  • AC/DC adapters for portable devices
  • Auxiliary power for industrial and home equipment
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number NEX80601DAZ
Product Name Wide supply voltage range quasi-resonant flyback controller, 130 KHz, 11.5 V gate driver with Over Power Protection (OPP)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Octal bus transceiver; 3-state - 74AHC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
Universal Bus Functions - 1727-2436-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers