General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523
MM5Z5V6 - Voltage regulator diodes
VOLTAGE REGULATOR DIODES
VOLTAGE REGULATOR DIODES
| Nexperia B.V. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Diodes | Zener Diodes |
| Product Number | MM5Z5V6T5GF | 1727-MM5Z5V6T5GFCT-ND | MM5Z5V6T5GF | MM5Z5V6T5GF | MM5Z5V6T5GF |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 1.1 volts | |||
| IF | 200 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |