General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package, with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2 % and approximately ±5 %. The diodes feature low differential resistance and are suited for general regulation functions.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Single Zener diodes in a SOD123 package
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-B2V4/SOD123/SO
DIODE ZENER 2.4V 590MW SOD123
| Nexperia B.V. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B2V4J | BZT52-B2V4J | 28AK6919 | BZT52-B2V4J | BZT52-B2V4J |
| Product Name | Voltage regulator diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |