General-purpose Zener diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package, with a nominal working voltage of 36 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 300 mW, and a tolerance of ±2%.
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 36V 300mW ±2% Surface Mount SOD-523
Zener Diode 36V 300mW ±2% Surface Mount SOD-523
Zener Diode 36V 300mW ±2% Surface Mount SOD-523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | MM5Z36VT5GF | 1727-MM5Z36VT5GFCT-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |