Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, offering a nominal working voltage range of 3.3 V to 24 V and a maximum total power dissipation of 1000 mW. The series features a forward voltage of up to 1.2 V at 200 mA, a junction temperature range of -65 °C to +200 °C, and a thermal resistance from junction to tie-point of 110 K/W with a 4 mm lead length. The devices are designed for low voltage stabilizer applications and comply with the Absolute Maximum Rating System (IEC 60134).
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002156-1N4744A,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode, 15V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 15V 1W ±5% Through Hole DO-41
Zener Diode 15V 1W ±5% Through Hole DO-41
DIODE ZENER 15V 1W DO41
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N4744A,113 | 1002156-1N4744A,113 | 1N4744A,113 | 1727-2763-1-ND | 1N4744A,113 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - 1N4744A,113 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active | Active | Active | ||
| Package | DO-41; DO-41 | SOD66 | DO-41; DO-41 | ||
| VZ | 15 volts | 15 volts |