Nexperia B.V. EMI/RFI Filters (LC, RC Networks) - IP4366CX8/P,135 IP4366CX8/P,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045698-IP4366CX8/P, 135 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 17pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -35°C to 85°C Dimension: 0.046" L x 0.046" W (1.16mm x 1.16mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 4,500
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045698-IP4366CX8/P, 135 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 17pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -35°C to 85°C Dimension: 0.046" L x 0.046" W (1.16mm x 1.16mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 4,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4366CX8/P,135
IP4366CX8/P,135
EMI/RFI Filters (LC, RC Networks) - IP4366CX8/P,135 IP4366CX8/P,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045698-IP4366CX8/P, 135 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 17pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -35°C to 85°C Dimension: 0.046" L x 0.046" W (1.16mm x 1.16mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 4,500

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045698-IP4366CX8/P,135
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 3
Filter Order: 2nd
Resistance - Channel (Ohms): 47, 100
Values: R = 47 Ohms, 100 Ohms, C = 17pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -35°C to 85°C
Dimension: 0.046" L x 0.046" W (1.16mm x 1.16mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4366CX8/P,135
Product Name EMI/RFI Filters (LC, RC Networks) - IP4366CX8/P,135
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω - CBP2-1125CC+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details