Nexperia B.V. EMI/RFI Filters (LC, RC Networks) - IP4337CX18/LF/P,13 IP4337CX18/LF/P,13

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045689-IP4337CX18/L F/P,13 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Current: 33mA Number of Channels: 7 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 25pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.077" L x 0.063" W (1.96mm x 1.61mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4,500
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045689-IP4337CX18/L F/P,13 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Current: 33mA Number of Channels: 7 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 25pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.077" L x 0.063" W (1.96mm x 1.61mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4337CX18/LF/P,13
IP4337CX18/LF/P,13
EMI/RFI Filters (LC, RC Networks) - IP4337CX18/LF/P,13 IP4337CX18/LF/P,13
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045689-IP4337CX18/L F/P,13 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Current: 33mA Number of Channels: 7 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 25pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 0.077" L x 0.063" W (1.96mm x 1.61mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4,500

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045689-IP4337CX18/LF/P,13
Packaging: Reel - TR
Type: Low Pass
Applications: LAN, PCS, WAN
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Current: 33mA
Number of Channels: 7
Attenuation Value: 20dB @ 800MHz to 3GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 70
Values: R = 70 Ohms, C = 25pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.077" L x 0.063" W (1.96mm x 1.61mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4337CX18/LF/P,13
Product Name EMI/RFI Filters (LC, RC Networks) - IP4337CX18/LF/P,13
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B020JC6S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
MFHP-00006PSM, Passive GaAs MMIC 12 GHz Highpass Filter - MFHP-00006PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 12000 MHz
View Details