Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045627-IP3253CZ8-4-
Packaging: Reel - TR
Type: Low Pass
Applications: GSM, LAN, PCS, WAN
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.022" (0.55mm)
Current: 30mA
Number of Channels: 4
Attenuation Value: 30dB @ 1GHz to 4GHz
Filter Order: 3rd
Center / Cutoff Frequency: 175MHz (Cutoff)
Resistance - Channel (Ohms): 8
Values: L = 18nH (Total), C = 25pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.067" L x 0.053" W (1.70mm x 1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | IP3253CZ8-4-TTL,13 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - IP3253CZ8-4-TTL,13 |