Nexperia B.V. Flip Flops HEF4027BT,652

Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 1727-3536-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3536-ND
Flip Flops 1727-3536-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 1370963-HEF4027BT,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1370963-HEF4027BT,652
Integrated Circuits (ICs) - Logic - Flip Flops 1370963-HEF4027BT,652
Win Source Part Number: 1370963-HEF4027BT,65 2 Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. Type: JK Type MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 4000B Package: Tube Product Status: Obsolete Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: HEF4027 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Set(Preset) and Reset Voltage - Supply: 3V ~ 15V Output Type: Complementary Clock Frequency: 30 MHz Current - Quiescent (Iq): 16 µA Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 7.5 pF

Win Source Part Number: 1370963-HEF4027BT,652
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
Type: JK Type
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 4000B
Package: Tube
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: HEF4027
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Set(Preset) and Reset
Voltage - Supply: 3V ~ 15V
Output Type: Complementary
Clock Frequency: 30 MHz
Current - Quiescent (Iq): 16 µA
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 7.5 pF

Buy Now Datasheet
 - HEF4027BT,652 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - HEF4027BT,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
HEF4027BT,652
Flip Flops HEF4027BT,652
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - HEF4027BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
HEF4027BT,652
Integrated Circuits (ICs) - Logic - Flip Flops HEF4027BT,652
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1727-3536-ND 1370963-HEF4027BT,652 HEF4027BT,652 HEF4027BT,652 HEF4027BT,652
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3V ~ 15V 3V ~ 15V 1.5V; 3V ~ 15V
Propagation Delay 60 ns 60 ns
Low-level Output Current (Sink) 3 mA 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74ABT74D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Logic - Flip Flops - 100331DC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details