Nexperia B.V. Octal buffers with 3-state outputs HEF40244BT,653

Description
The HEF40244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from −40 °C to +85 °C
Request a Quote
Description
The HEF40244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from −40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF40244BT is an octal buffer with 3-state outputs, available in a SO20 plastic small outline package with a 7.5 mm body width and 20 leads. It operates from a supply voltage of 3.0 V to 15.0 V and is specified for an ambient temperature range of −40 °C to +85 °C. The device features two active-low output enable inputs, each controlling four outputs, and includes input clamp diodes for interfacing to voltages exceeding VDD. It complies with JEDEC standard JESD 13-B and meets ESD protection ratings of HBM exceeding 2000 V and CDM exceeding 1000 V. Total power dissipation is rated at 500 mW, with a maximum of 100 mW per output.

Datasheet Summary
Powered by GS/AI

The HEF40244BT is an octal buffer with 3-state outputs, available in a SO20 plastic small outline package with a 7.5 mm body width and 20 leads. It operates from a supply voltage of 3.0 V to 15.0 V and is specified for an ambient temperature range of −40 °C to +85 °C. The device features two active-low output enable inputs, each controlling four outputs, and includes input clamp diodes for interfacing to voltages exceeding VDD. It complies with JEDEC standard JESD 13-B and meets ESD protection ratings of HBM exceeding 2000 V and CDM exceeding 1000 V. Total power dissipation is rated at 500 mW, with a maximum of 100 mW per output.

Suppliers

Company
Product
Description
Supplier Links
Octal buffers with 3-state outputs - HEF40244BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal buffers with 3-state outputs
HEF40244BT,653
Octal buffers with 3-state outputs HEF40244BT,653
The HEF40244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B ESD protection HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from −40 °C to +85 °C

The HEF40244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standard JESD 13-B
  • ESD protection
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from −40 °C to +85 °C
Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
704-HEF40244BT,653
Interface Transceiver IC 704-HEF40244BT,653
HEF40244B - Octal buffers with 3-state outputs SOP 20-Pin Product overview: HEF40244BT,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-HEF40244BT,653 can be used for catalog matching and distributor lookup.

HEF40244B - Octal buffers with 3-state outputs SOP 20-Pin Product overview: HEF40244BT,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-HEF40244BT,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number HEF40244BT,653 704-HEF40244BT,653
Product Name Octal buffers with 3-state outputs Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHC126D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 74ALVT162823DGGS - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT-364-1
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers