"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Win Source Part Number: 1370981-74HC377D,652
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HC
Package: Tube
Product Status: Obsolete
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Base Product Number: 74HC377
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standard
Voltage - Supply: 2V ~ 6V
Output Type: Non-Inverted
Clock Frequency: 83 MHz
Current - Quiescent (Iq): 8 µA
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1727-3286-ND | 74HC377D,652 | 1370981-74HC377D,652 | 74HC377D,652 | 74HC377D,652 | 74HC377D,652 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Non-Inverted | |||||
| Propagation Delay | 27 ns | 27 ns |