Nexperia B.V. Dual 4-channel analog multiplexer/demultiplexer 74HC4052D,653

Description
The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Description
The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4052D is a dual 4-channel analog multiplexer/demultiplexer in an SO16 plastic small outline package with a body width of 3.9 mm. It supports analog input voltages from -5 V to +5 V, features low ON resistance of 80 Ω (typical) at VCC - VEE = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V, and includes clamp diodes for input protection. The device complies with JESD8C and JESD7A standards, operates from -40 °C to +125 °C, and enables TTL/CMOS logic-level translation for interfacing 5 V digital signals with ±5 V analog signals. A built-in 'break before make' function is included. The part is qualified to JESD 78 Class II Level B for latch-up performance exceeding 100 mA, with ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HC4052D is a dual 4-channel analog multiplexer/demultiplexer in an SO16 plastic small outline package with a body width of 3.9 mm. It supports analog input voltages from -5 V to +5 V, features low ON resistance of 80 Ω (typical) at VCC - VEE = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V, and includes clamp diodes for input protection. The device complies with JESD8C and JESD7A standards, operates from -40 °C to +125 °C, and enables TTL/CMOS logic-level translation for interfacing 5 V digital signals with ±5 V analog signals. A built-in 'break before make' function is included. The part is qualified to JESD 78 Class II Level B for latch-up performance exceeding 100 mA, with ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052D,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-channel analog multiplexer/demultiplexer
74HC4052D,653
Dual 4-channel analog multiplexer/demultiplexer 74HC4052D,653
The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 and S1) are common to both switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide analog input voltage range from -5 V to +5 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Low ON resistance:
    • 80 Ω (typical) at VCC - VEE = 4.5 V
    • 70 Ω (typical) at VCC - VEE = 6.0 V
    • 60 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals
  • Typical ‘break before make’ built-in
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2808-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2808-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2808-6-ND
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2808-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2808-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2808-1-ND
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2808-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2808-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2808-2-ND
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
Automotive Dual SOIC Analog Switch and Multiplexer IC
747-74HC4052D,653
Automotive Dual SOIC Analog Switch and Multiplexer IC 747-74HC4052D,653
Dual 4:1 Analog Mux IC, 16-Pin SOIC, Automotive Product overview: 74HC4052D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4052D,653 can be used for catalog matching and distributor lookup.

Dual 4:1 Analog Mux IC, 16-Pin SOIC, Automotive Product overview: 74HC4052D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4052D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Nexperia - 11N8541 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Nexperia
11N8541
Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Nexperia 11N8541
ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:90ohm; Supply Voltage Range:2V to 10V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:90ohm; Supply Voltage Range:2V to 10V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HC4052D,653 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Analog Switches / Multiplexers
74HC4052D,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers 74HC4052D,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers

Integrated Circuits (ICs) - Analog Switches / Multiplexers

Supplier's Site
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - 74HC4052D,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
74HC4052D,653
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers 74HC4052D,653
2 150Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

2 150Ω 单刀四掷(SP4T) SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052D,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4052D,653
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4052D,653
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4052D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4052D,653
Analog Switches, Multiplexers, Demultiplexers 74HC4052D,653
2 Circuit IC Switch 4:1 150Ohm 16-SO

2 Circuit IC Switch 4:1 150Ohm 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4052D,653 1727-2808-6-ND 747-74HC4052D,653 11N8541 74HC4052D,653 74HC4052D,653 74HC4052D,653 74HC4052D,653
Product Name Dual 4-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Automotive Dual SOIC Analog Switch and Multiplexer IC Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Nexperia Integrated Circuits (ICs) - Analog Switches / Multiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 11 volts 1.5 to 10 volts 1 to ? volts 2 to 10 volts 2 to 10 volts
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Configuration 4x1
Ron 150 ohms 90 ohms 150 ohms 6 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHC139PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
8-channel analog multiplexer/demultiplexer - 74HC4051PW/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
Signal Switches, Multiplexers, Decoders - 1727-2613-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
3 suppliers
Bilateral switch - 74LVC1G66GZYL - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers