Nexperia B.V. General-purpose dual Schottky diode BAS70-04,215

Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote
Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm. It has a maximum reverse voltage of 70 V, a forward current rating of 70 mA, and a peak forward current of 100 mA for 10 ms. The forward voltage is 410 mV at 1 mA, rising to 1 V at 15 mA. Reverse leakage current is 100 nA at 50 V and 10 µA at 70 V. Diode capacitance is 2 pF at 0 V and 1 MHz. Junction temperature operates up to 150 °C with a thermal resistance of 500 K/W in free air. Designed for ultra-high-speed switching and voltage clamping applications.

Datasheet Summary
Powered by GS/AI

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm. It has a maximum reverse voltage of 70 V, a forward current rating of 70 mA, and a peak forward current of 100 mA for 10 ms. The forward voltage is 410 mV at 1 mA, rising to 1 V at 15 mA. Reverse leakage current is 100 nA at 50 V and 10 µA at 70 V. Diode capacitance is 2 pF at 0 V and 1 MHz. Junction temperature operates up to 150 °C with a thermal resistance of 500 K/W in free air. Designed for ultra-high-speed switching and voltage clamping applications.

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS70-04,215
General-purpose dual Schottky diode BAS70-04,215
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-04,215 - 1022103-BAS70-04,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04,215
1022103-BAS70-04,215
Diodes, Rectifiers - Arrays - BAS70-04,215 1022103-BAS70-04,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022103-BAS70-04,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-04 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Alternative Parts (Cross-Reference): BAS7004B5000XT; BAS7004E6433HTMA1; BAS 70-04 E6433XT; BAS 70-04 E8212; Introduction Date: March 19, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022103-BAS70-04,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70-04
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Alternative Parts (Cross-Reference): BAS7004B5000XT; BAS7004E6433HTMA1; BAS 70-04 E6433XT; BAS 70-04 E8212;
Introduction Date: March 19, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Schottky 0.07A SOT-23 Diode and Rectifier - 286-BAS70-04,215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.07A SOT-23 Diode and Rectifier
286-BAS70-04,215
Schottky 0.07A SOT-23 Diode and Rectifier 286-BAS70-04,215
Schottky Mixer Diode, 0.07A, 3-Pin SOT-23 Product overview: BAS70-04,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04,215 can be used for catalog matching and distributor lookup.

Schottky Mixer Diode, 0.07A, 3-Pin SOT-23 Product overview: BAS70-04,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-2895-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2895-2-ND
Diode Arrays 1727-2895-2-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2895-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2895-6-ND
Diode Arrays 1727-2895-6-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2895-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2895-1-ND
Diode Arrays 1727-2895-1-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAS70-04,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon, TO-236AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS70-04,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS70-04,215
Diodes >> Schottky Barrier Diodes (SBD) BAS70-04,215
70V Dual 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

70V Dual 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAS70-04,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-04,215
Diode Arrays BAS70-04,215
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04,215
DIODE ARR SCHOT 70V 70MA TO236AB

DIODE ARR SCHOT 70V 70MA TO236AB

Supplier's Site
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia - 97W1826 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia
97W1826
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia 97W1826
SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia - 79R5907 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia
79R5907
Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia 79R5907
SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number BAS70-04,215 1022103-BAS70-04,215 286-BAS70-04,215 1727-2895-2-ND BAS70-04,215 BAS70-04,215 BAS70-04,215 BAS70-04,215 97W1826
Product Name General-purpose dual Schottky diode Diodes, Rectifiers - Arrays - BAS70-04,215 Schottky 0.07A SOT-23 Diode and Rectifier Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia
Applications Switching
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS RoHS
IF 70 mA 70 mA
IFSM 100 amps
Unlock Full Specs
to access all available technical data