Nexperia B.V. Voltage regulator diodes BZX884-B68-QYL

Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX884-B68-QYL - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX884-B68-QYL
Voltage regulator diodes BZX884-B68-QYL
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications

General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 250 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %
  • Leadless ultra small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX884-B68-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B68-QYLTR-ND
Single Zener Diodes 1727-BZX884-B68-QYLTR-ND
IC

IC

Buy Now Datasheet
Single Zener Diodes - 1727-BZX884-B68-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B68-QYLDKR-ND
Single Zener Diodes 1727-BZX884-B68-QYLDKR-ND
IC

IC

Buy Now Datasheet
Single Zener Diodes - 1727-BZX884-B68-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B68-QYLCT-ND
Single Zener Diodes 1727-BZX884-B68-QYLCT-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX884-B68-QYL 1727-BZX884-B68-QYLTR-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Diode, Schottky, 15Ma, 70V; Diode Configuration Nexperia - 25AC6212 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
High-voltage switching diode - BAS321JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
3 suppliers