General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with dimensions of 1.0 x 0.6 x 0.5 mm. Total power dissipation is 250 mW, with a wide working voltage range of 2.4 V to 75 V in the E24 range and two tolerance options: ±2% and ±5%. The device is qualified according to AEC-Q101 and suitable for automotive applications.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX884-B4V3-QYL | 1727-BZX884-B4V3-QYLCT-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |