General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 275MW SOT323
DIODE ZENER 27V 275MW SOT323
DIODE ZENER 27V 275MW SOT323
Voltage regulator diodes
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes |
| Product Number | BZX84W-B27-QF | 1727-BZX84W-B27-QFTR-ND | BZX84W-B27-QF |
| Product Name | Voltage regulator diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |