General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a wide working voltage range of 2.4 V to 75 V in E24 range and two tolerance series of ±2 % and ±5 %. The device is qualified according to AEC-Q101 and rated for a total power dissipation of 275 mW at 25 °C, a junction temperature of up to 150 °C, and an ambient temperature range of -55 °C to +150 °C.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 18V 275MW SOT323
DIODE ZENER 18V 275MW SOT323
DIODE ZENER 18V 275MW SOT323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX84W-B18-QF | 1727-BZX84W-B18-QFDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |