General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 9.1V 550MW SOD323F
DIODE ZENER 9.1V 550MW SOD323F
Zener Diode 9.1V 550mW ±2% Surface Mount SOD-323F
DIODE ZENER 9.1V 550MW SOD323F
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865380-BZX84J-B9V1,1
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 9.1 V 550 mW ±2% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84J-B9V1
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84J-B9V1 T/R, 934060981115, BZX84J-B9V1 T/R-ND
BZX84J-B9V1 - Single Zener diodes
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Rochester Electronics | |
---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
Product Number | BZX84J-B9V1,115 | BZX84J-B9V1,115 | 1727-BZX84J-B9V1,115DKR-ND | 865380-BZX84J-B9V1,115 | BZX84J-B9V1,115 |
Product Name | Single Zener diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Diodes - Zener - Single - BZX84J-B9V1,115 | |
Package | SOD-323; SOD323F | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD323F | |
RoHS Compliant | RoHS | RoHS | |||
VZ | 8.92 to 9.28 volts | 9.1 volts | |||
PD | 550 milliwatts |