Nexperia B.V. High-speed switching diode BAS16L-QYL

Description
High-speed switching diode, encapsulated in a leadless ultra small SOD882 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote
Description
High-speed switching diode, encapsulated in a leadless ultra small SOD882 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-speed switching diode in a leadless DFN1006-2 (SOD882) package measuring 1 mm × 0.6 mm × 0.48 mm, with a reverse voltage rating of 100 V, repetitive peak reverse voltage of 100 V, reverse recovery time of 4 ns, and AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

High-speed switching diode in a leadless DFN1006-2 (SOD882) package measuring 1 mm × 0.6 mm × 0.48 mm, with a reverse voltage rating of 100 V, repetitive peak reverse voltage of 100 V, reverse recovery time of 4 ns, and AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16L-QYL - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16L-QYL
High-speed switching diode BAS16L-QYL
High-speed switching diode, encapsulated in a leadless ultra small SOD882 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a leadless ultra small SOD882 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS16L-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 215MA DFN10062

DIODE STD 100V 215MA DFN10062

Buy Now Datasheet
Single Diodes - 1727-BAS16L-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 215MA DFN10062

DIODE STD 100V 215MA DFN10062

Buy Now Datasheet
Single Diodes - 1727-BAS16L-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GP 100V 215MA DFN1006-2

DIODE GP 100V 215MA DFN1006-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16L-QYL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16L-QYL
Discrete Semiconductor Products - Diodes - Rectifiers BAS16L-QYL
DIODE GP 100V 215MA DFN1006-2

DIODE GP 100V 215MA DFN1006-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number BAS16L-QYL 1727-BAS16L-QYLDKR-ND BAS16L-QYL
Product Name High-speed switching diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts 1.25 volts
IF 215 mA
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 200Ma, 30V, Sot-666; Diode Configuration Nexperia - 37K9344 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 0.8000 volts
View Details
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
 - BAT54J/ZL,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD323F
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details