Win Source Part Number: 1368125-BAV20,133
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Base Product Number: BAV20
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 150 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Product Status: Active
Rectifier Diode, 1 Phase, 1 Element, 0.25A, 200V V(RRM), Silicon, DO-35
Diode Standard 150V 250mA (DC) Through Hole ALF2
Diode Standard 150V 250mA (DC) Through Hole ALF2
DIODE GEN PURP 150V 250MA ALF2
| Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 1368125-BAV20,133 | BAV20,133 | 1727-6117-3-ND | BAV20,133 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Single Diodes | |
| VF | 1.25 volts | 1.25 volts | ||
| VR | 150 volts | 150 volts | ||
| IR | 0.1000 mA | 1.00E-4 mA | ||
| trr | 50 ns |