General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 75V 550mW ±2% Surface Mount SOD-323F
DIODE ZENER 75V 550MW SOD323F
DIODE ZENER 75V 550MW SOD323F
DIODE ZENER 75V 550MW SOD323F
Win Source Part Number: 1113124-BZX84J-B75,1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 550 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 175 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 934060977115,BZX84J-
Base Product Number: BZX84J-B75
ZENER DIODES ROHS COMPLIANT: YES
Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
Product Number | BZX84J-B75,115 | 1727-BZX84J-B75115TR-ND | BZX84J-B75,115 | 1113124-BZX84J-B75,115 | 28AK7484 |
Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes Rohs Compliant Nexperia |
Package | SOD-323; SOD323F | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | ||
RoHS Compliant | RoHS | RoHS | |||
VZ | 73.5 to 76.5 volts | 75 volts | 75 volts | ||
PD | 550 milliwatts |