Low-current voltage regulator diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of up to 250 mW and a working voltage range of 1.8 V to 51 V, specified at a low test current of 50 μA for low-bias and battery-powered applications. The BZX8450-B4V7 variant has a nominal voltage of 4.7 V with a tolerance of ±2%. Forward voltage is rated at 0.9 V at 10 mA. Junction temperature ranges from -55 °C to 150 °C, and thermal resistance from junction to ambient is 330 K/W when soldered to a standard PCB footprint.
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 4.7V 250MW TO236AB
DIODE ZENER 4.7V 250MW TO236AB
DIODE ZENER 4.7V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8450-B4V7R | 1727-BZX8450-B4V7RTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |